DS18B20 alternative parts: DS1822
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS DS18B20 . 12bit,0.5C 1 Wire Digital Thermometer with Programmable Resolution in TO-92-3 Package | SENSOR TEMPERATURE 1-WIRE TO92-3 |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | PCB, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 453.59237mg | - |
Test Conditions: | -10°C ~ 85°C (-55°C ~ 125°C) | -10°C ~ 85°C (-55°C ~ 125°C) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Published: | 2000 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Supply: | 3V~5.5V | 3V~5.5V |
Base Part Number: | DS18B20 | DS1822 |
Output Type: | 1-Wire® | 1-Wire® |
Interface: | Serial | Serial |
Operating Supply Current: | 1.5mA | 1mA |
Nominal Supply Current: | 1mA | 1mA |
Output Current: | 4mA | - |
Number of Bits: | 12 | 12 |
Resolution: | 12 b | 11 b |
Sensor Type: | Digital, Local | Digital, Local |
Max Supply Voltage (DC): | 5.5V | 5.5V |
Min Supply Voltage (DC): | 3V | 3V |
Housing: | PLASTIC | PLASTIC |
Accuracy - Highest (Lowest): | ±0.5°C (±2°C) | ±2°C (±3°C) |
Sensing Temperature - Local: | -55°C~125°C | -55°C~125°C |
Accuracy-Max: | 0.5 Cel | 2 Cel |
Features: | Output Switch, Programmable Limit, Programmable Resolution | Programmable Limit, Standby Mode |
Height: | 4.95mm | 4.95mm |
Length: | 4.95mm | 4.95mm |
Width: | 3.94mm | 3.94mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Termination Type: | - | SOLDER |

DS18B20
(In Stock: 81)
Maxim IntegratedUnited States